CIR BRKR THERM-MAG 35A 415VAC
MCB, 3 POLE, 35A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112460 | 4008-M9F43335-ND | 25AC3540 |
| Product Name | MCBs | Circuit Breakers | Mcb, 3 Pole, 35A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated AC Voltage | 440 volts | 440 volts | |
| Rated Breaking Capacity | 15000 amps | ||
| Number of Poles | 3 | 3 | |
| Rated Current | 35 amps | 35 amps | |
| Trip System Type | Thermal Magnetic |