Schneider Electric Circuit Breakers M9F43306

Description
CIR BRKR THERM-MAG 6A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 6A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F43306-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43306-ND
Circuit Breakers 4008-M9F43306-ND
CIR BRKR THERM-MAG 6A 440VAC

CIR BRKR THERM-MAG 6A 440VAC

Buy Now Datasheet
MCBs - 2112454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F43306

Schneider Electric M9F43306

Supplier's Site
Molded Case Circuit Breaker - 77617476 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77617476
Molded Case Circuit Breaker 77617476
MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, D-CURVE, 3 P, 6 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, D-CURVE, 3 P, 6 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3533
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3533
MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F43306-ND 2112454 77617476 25AC3533
Product Name Circuit Breakers MCBs Molded Case Circuit Breaker Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215630 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
MCBs - 1444966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details