Schneider Electric Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric M9F43250

Description
MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3526 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3526
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3526
MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3526
Product Name Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-65-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C8UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - TMF12-221-4-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details