Schneider Electric Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric M9F43245

Description
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3525 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3525
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3525
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3525
Product Name Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details