Schneider Electric MCBs M9F43230

Description
Schneider Electric M9F43230
Request a Quote Datasheet
Description
Schneider Electric M9F43230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F43230

Schneider Electric M9F43230

Supplier's Site
Circuit Breakers - 4008-M9F43230-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43230-ND
Circuit Breakers 4008-M9F43230-ND
CIR BRKR THERM-MAG 30A 440VAC

CIR BRKR THERM-MAG 30A 440VAC

Buy Now Datasheet
Molded Case Circuit Breaker - 77617151 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77617151
Molded Case Circuit Breaker 77617151
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC, MULTI9, C60BP, D CURVE, 30 AMP, 2 POLE, TOGGLE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC, MULTI9, C60BP, D CURVE, 30 AMP, 2 POLE, TOGGLE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 2 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3522 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3522
Mcb, 2 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3522
MCB, 2 POLE, 30A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 30A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112448 4008-M9F43230-ND 77617151 25AC3522
Product Name MCBs Circuit Breakers Molded Case Circuit Breaker Mcb, 2 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 20000 amps
Number of Poles 2 2 2
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-65-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers - 486-6653-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Motor Protection - 1216856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details