Schneider Electric MCBs M9F43210

Description
Schneider Electric M9F43210
Request a Quote Datasheet
Description
Schneider Electric M9F43210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F43210

Schneider Electric M9F43210

Supplier's Site
Circuit Breakers - 4008-M9F43210-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43210-ND
Circuit Breakers 4008-M9F43210-ND
CIR BRKR THERM-MAG 10A 440VAC

CIR BRKR THERM-MAG 10A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3518 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3518
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3518
MCB, 2 POLE, 10A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 10A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199166 4008-M9F43210-ND 25AC3518
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 10 amps 10 amps 10 amps
Rated Breaking Capacity 6000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-EATU -  - VICFUSE
Specs
Rated DC Voltage 14 volts
Rated Current 3 to 30 amps
View Details
Circuit Breakers - 486-2971-ND - DigiKey
Specs
Rated Current 17 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers