Schneider Electric Circuit Breakers M9F43205

Description
CIR BRKR THERM-MAG 5A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 5A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F43205-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43205-ND
Circuit Breakers 4008-M9F43205-ND
CIR BRKR THERM-MAG 5A 440VAC

CIR BRKR THERM-MAG 5A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3515 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3515
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3515
MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F43205-ND 25AC3515
Product Name Circuit Breakers Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 5 amps 5 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-3-128-231-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers