Schneider Electric Mcb, 1 Pole, 45A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric M9F43145

Description
MCB, 1 POLE, 45A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 45A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 45A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3507 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 45A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3507
Mcb, 1 Pole, 45A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3507
MCB, 1 POLE, 45A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 45A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3507
Product Name Mcb, 1 Pole, 45A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-714-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-3-2599-344-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details