Schneider Electric Circuit Breakers M9F43115

Description
CIR BRKR THERM-MAG 15A 415VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 15A 415VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F43115-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43115-ND
Circuit Breakers 4008-M9F43115-ND
CIR BRKR THERM-MAG 15A 415VAC

CIR BRKR THERM-MAG 15A 415VAC

Buy Now Datasheet
MCBs - 2112440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F43115

Schneider Electric M9F43115

Supplier's Site
Mcb, 1 Pole, 15A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3501 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 15A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3501
Mcb, 1 Pole, 15A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3501
MCB, 1 POLE, 15A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 15A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F43115-ND 2112440 25AC3501
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 15A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers