CIR BRKR THERM-MAG 415VAC/60VDC
Multi 9 Miniature Circuit Breaker,
CIRCUIT BREAKER, MINIATURE, MULTI9, 1 POLE, 10AMP, D-CURVE, BRANCH PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MCB, 1 POLE, 10A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F43110-ND | 2112439 | M9F43110 | 77617445 | 25AC3500 |
| Product Name | Circuit Breakers | MCBs | SQD Miniature | Molded Case Circuit Breaker | Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 10 amps | 10 amps | |||
| Trip System Type | Thermal Magnetic | ||||
| Features | Trip Indicator | ||||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Toggle |