CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 4A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F43104-ND | 25AC3496 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 4A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |