Schneider Electric Circuit Breakers M9F42330

Description
CIR BRKR THERM-MAG 30A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 30A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42330-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42330-ND
Circuit Breakers 4008-M9F42330-ND
CIR BRKR THERM-MAG 30A 440VAC

CIR BRKR THERM-MAG 30A 440VAC

Buy Now Datasheet
MCBs - 2112430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42330

Schneider Electric M9F42330

Supplier's Site
Molded Case Circuit Breaker - 77618750 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77618750
Molded Case Circuit Breaker 77618750
MINIATURE CIRCUIT BREAKER, MULTI 9, 3 POLE, 30 AMP, C-CURVE, BRANCH PROTECTION. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI 9, 3 POLE, 30 AMP, C-CURVE, BRANCH PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 3 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3487
Mcb, 3 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3487
MCB, 3 POLE, 30A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 30A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42330-ND 2112430 77618750 25AC3487
Product Name Circuit Breakers MCBs Molded Case Circuit Breaker Mcb, 3 Pole, 30A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-51-2-8-30-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU16L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - T11-818-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details