Schneider Electric MCBs M9F42320

Description
Schneider Electric M9F42320
Request a Quote Datasheet
Description
Schneider Electric M9F42320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42320

Schneider Electric M9F42320

Supplier's Site
Circuit Breakers - 4008-M9F42320-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42320-ND
Circuit Breakers 4008-M9F42320-ND
CIR BRKR THERM-MAG 20A 415VAC

CIR BRKR THERM-MAG 20A 415VAC

Buy Now Datasheet
Mcb, 3 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3485
Mcb, 3 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3485
MCB, 3 POLE, 20A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 20A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 77618891 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77618891
Din Rail Mount Circuit Breaker 77618891
MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 3 P, 20 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 3 P, 20 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199164 4008-M9F42320-ND 25AC3485 77618891
Product Name MCBs Circuit Breakers Mcb, 3 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Current 20 amps 20 amps 20 amps 20 amps
Rated Breaking Capacity 6000 amps
Number of Poles 3 3
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-2356-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details