Schneider Electric Circuit Breakers M9F42315

Description
CIR BRKR THERM-MAG 15A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 15A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42315-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42315-ND
Circuit Breakers 4008-M9F42315-ND
CIR BRKR THERM-MAG 15A 440VAC

CIR BRKR THERM-MAG 15A 440VAC

Buy Now Datasheet
MCBs - 2199163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42315

Schneider Electric M9F42315

Supplier's Site
Mcb, 3 Pole, 15A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3484 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 15A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3484
Mcb, 3 Pole, 15A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3484
MCB, 3 POLE, 15A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 15A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42315-ND 2199163 25AC3484
Product Name Circuit Breakers MCBs Mcb, 3 Pole, 15A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-66-4-8-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers