Schneider Electric Circuit Breakers M9F42308

Description
CIR BRKR THERM-MAG 8A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 8A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42308-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42308-ND
Circuit Breakers 4008-M9F42308-ND
CIR BRKR THERM-MAG 8A 440VAC

CIR BRKR THERM-MAG 8A 440VAC

Buy Now Datasheet
MCBs - 2112428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42308

Schneider Electric M9F42308

Supplier's Site
Mcb, 3 Pole, 8A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 8A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3482
Mcb, 3 Pole, 8A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3482
MCB, 3 POLE, 8A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 8A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42308-ND 2112428 25AC3482
Product Name Circuit Breakers MCBs Mcb, 3 Pole, 8A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 8 amps 8 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-2320-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D12UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers