The Schneider Electric Multi 9 C60BP series miniature circuit breaker (MCB) is a 3-pole device rated for 1A and designed for operation at 440V AC. It features a thermal-magnetic trip unit technology and has a breaking capacity of 6 kA at 440V AC, compliant with EN/IEC 60947-2 standards. The MCB is suitable for distribution applications and is mountable on DIN rail, occupying 9 mm of pitch space. This product includes a contact position indicator for local signaling and is designed for mechanical durability of up to 20,000 cycles and electrical durability of 10,000 cycles. It supports padlocking for safety and has tunnel-type terminals for wire connections, accommodating both rigid and flexible wires. The device operates effectively in ambient temperatures ranging from -30°C to 70°C and has an IP20 degree of protection. The MCB is compliant with various standards, including UL 489 and CSA C22.2 No 5, and is categorized as a Green Premium product, indicating its environmentally friendly design.
CIR BRKR THERM-MAG 1A 440VAC
MCB, 3 POLE, 1A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F42301-ND | 25AC3476 |
| Product Name | Circuit Breakers | Mcb, 3 Pole, 1A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |