Schneider Electric Circuit Breakers M9F42250

Description
MULTI9 C60BP 2P C 50A 10KA 240V
Request a Quote Datasheet
Description
MULTI9 C60BP 2P C 50A 10KA 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42250-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42250-ND
Circuit Breakers 4008-M9F42250-ND
MULTI9 C60BP 2P C 50A 10KA 240V

MULTI9 C60BP 2P C 50A 10KA 240V

Buy Now Datasheet
MCBs - 2566783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42250

Schneider Electric M9F42250

Supplier's Site
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3474 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3474
Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3474
MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42250-ND 2566783 25AC3474
Product Name Circuit Breakers MCBs Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 50 amps 50 amps 50 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 486-5445-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details