CIR BRKR THERM-MAG 10A 440VAC
MINIATURE CIRCUIT-BREAKER, MULTI9 C60, 2 POLE, 10 AMP, 240-440 VAC, 50/60 HZ, 6 KV, C CURVE, THERMAL MAGNETIC, SCREW TYPE TERMINAL DIN RAIL MOUNT, -30 TO +70 DEGREES C, IP20/40, REPLACEMENT FOR MGN61319. FREE 2 YEAR RADWELL WARRANTY
MCB, 2 POLE, 10A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F42210-ND | 77618873 | 25AC3466 |
| Product Name | Circuit Breakers | Din Rail Mount Circuit Breaker | Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |