CIR BRKR THERM-MAG 5A 440VAC
MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112417 | 4008-M9F42205-ND | 25AC3463 |
| Product Name | MCBs | Circuit Breakers | Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Breaking Capacity | 6000 amps | ||
| Number of Poles | 2 | 2 | |
| Rated Current | 5 amps | 5 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |