CIR BRKR THERM-MAG 4A 415VAC
MCB, 2 POLE, 4A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:4A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2199157 | 4008-M9F42204-ND | 25AC3462 |
| Product Name | MCBs | Circuit Breakers | Mcb, 2 Pole, 4A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 4 amps | 4 amps | 4 amps |
| Rated Breaking Capacity | 6000 amps | ||
| Number of Poles | 2 | 2 | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |