Schneider Electric Circuit Breakers M9F42170

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42170-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42170-ND
Circuit Breakers 4008-M9F42170-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric - 25AC3458 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric
25AC3458
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric 25AC3458
MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60BP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60BP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 77615511 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77615511
Din Rail Mount Circuit Breaker 77615511
MINIATURE CIRCUIT BREAKER, MULTI C60BP SERIES, 0.5 AMP, 240/415 VAC/60 VDC, 50/60 HZ, 500 VAC INSULATION VOLTAGE, C-CURVE, -30 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI C60BP SERIES, 0.5 AMP, 240/415 VAC/60 VDC, 50/60 HZ, 500 VAC INSULATION VOLTAGE, C-CURVE, -30 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42170-ND 25AC3458 77615511
Product Name Circuit Breakers Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data