Schneider Electric Circuit Breakers M9F42120

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42120-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42120-ND
Circuit Breakers 4008-M9F42120-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
MCBs - 2112411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42120

Schneider Electric M9F42120

Supplier's Site
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3450 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3450
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3450
MCB, 1 POLE, 20A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 20A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 77617408 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77617408
Din Rail Mount Circuit Breaker 77617408
CIRCUIT BREAKER, MINIATURE, MULTI9, C-CURVE, 1 POLE, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, MULTI9, C-CURVE, 1 POLE, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42120-ND 2112411 25AC3450 77617408
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data