CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 10A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Multi 9-C60SP MCB, 1P, 10 A, C
CIRCUIT BREAKER, MINIATURE, MULTI9 C60BP, C-CURVE, 1 POLE, 10 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2199151 | 4008-M9F42110-ND | 25AC3448 | M9F42110 | 77618860 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric | SQD Miniature | Din Rail Mount Circuit Breaker |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | |
| Rated Breaking Capacity | 3000 amps | ||||
| Number of Poles | 1 | 1 | 1 | ||
| Trip System Type | Thermal Magnetic | ||||
| Features | Trip Indicator |