Schneider Electric Circuit Breakers M9F42106

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42106-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42106-ND
Circuit Breakers 4008-M9F42106-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
MCBs - 2199150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42106

Schneider Electric M9F42106

Supplier's Site
Din Rail Mount Circuit Breaker - 77618721 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77618721
Din Rail Mount Circuit Breaker 77618721
MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 1 P, 6 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 1 P, 6 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3446
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3446
MCB, 1 POLE, 6A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 6A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42106-ND 2199150 77618721 25AC3446
Product Name Circuit Breakers MCBs Din Rail Mount Circuit Breaker Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details