CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 5A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 1 P, 5 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Multi 9 Miniature Circuit Breaker,
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2142085 | 4008-M9F42105-ND | 25AC3445 | 77615795 | M9F42105 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric | Din Rail Mount Circuit Breaker | SQD Miniature |
| Rated Breaking Capacity | 3000 amps | ||||
| Number of Poles | 1 | 1 | |||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Trip System Type | Thermal Magnetic | ||||
| Features | Trip Indicator |