CIR BRKR THERM-MAG 415VAC/60VDC
CIRCUIT BREAKER, MINIATURE, MULTI9, C60BP, C CURVE, 3 AMP, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F42103-ND | 2199148 | 77615500 | 25AC3443 |
| Product Name | Circuit Breakers | MCBs | Molded Case Circuit Breaker | Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator | |||
| Mounting Style | Din Rail Mounted | |||
| Manual Actuator Type | Toggle |