Schneider Electric MCBs M9F42102

Description
Schneider Electric M9F42102
Request a Quote Datasheet
Description
Schneider Electric M9F42102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F42102

Schneider Electric M9F42102

Supplier's Site
Circuit Breakers - 4008-M9F42102-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42102-ND
Circuit Breakers 4008-M9F42102-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 77616301 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77616301
Din Rail Mount Circuit Breaker 77616301
CIRCUIT BREAKER, MINIATURE, MULTI9, C60BP, C-CURVE, BRANCH PROTECTION, 1 POLE, 2 AMP, 277 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, MULTI9, C60BP, C-CURVE, BRANCH PROTECTION, 1 POLE, 2 AMP, 277 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 1 Pole, 2A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3442 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 2A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3442
Mcb, 1 Pole, 2A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3442
MCB, 1 POLE, 2A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 2A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199147 4008-M9F42102-ND 77616301 25AC3442
Product Name MCBs Circuit Breakers Din Rail Mount Circuit Breaker Mcb, 1 Pole, 2A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 2 amps 2 amps 2 amps 2 amps
Rated Breaking Capacity 3000 amps
Number of Poles 1 1 1
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 723-1491-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers