Schneider Electric Mcb, 4 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric M9F23450

Description
MCB, 4 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 4 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 4 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3439
Mcb, 4 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3439
MCB, 4 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3439
Product Name Mcb, 4 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C63DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-3-2599-353-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-4404.0010-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers