Schneider Electric Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric M9F23445

Description
MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3438
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3438
MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3438
Product Name Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 1 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - AS168X-CB2G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details