Schneider Electric Circuit Breakers M9F23420

Description
MULTI9 C60SP 4P D 20A 10KA 480Y/
Request a Quote Datasheet
Description
MULTI9 C60SP 4P D 20A 10KA 480Y/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F23420-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23420-ND
Circuit Breakers 4008-M9F23420-ND
MULTI9 C60SP 4P D 20A 10KA 480Y/

MULTI9 C60SP 4P D 20A 10KA 480Y/

Buy Now Datasheet
MCBs - 2112407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23420

Schneider Electric M9F23420

Supplier's Site
Mcb, 4 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3434 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3434
Mcb, 4 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3434
MCB, 4 POLE, 20A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:20A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 20A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:20A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F23420-ND 2112407 25AC3434
Product Name Circuit Breakers MCBs Mcb, 4 Pole, 20A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0020-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C6UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-C90-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details