Schneider Electric Circuit Breakers M9F23406

Description
CIR BRKR THERM-MAG 6A 415VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 6A 415VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F23406-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23406-ND
Circuit Breakers 4008-M9F23406-ND
CIR BRKR THERM-MAG 6A 415VAC

CIR BRKR THERM-MAG 6A 415VAC

Buy Now Datasheet
Mcb, 4 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3429
Mcb, 4 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3429
MCB, 4 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F23406-ND 25AC3429
Product Name Circuit Breakers Mcb, 4 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data