Schneider Electric Circuit Breakers M9F23402

Description
CIR BRKR THERM-MAG 2A 415VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 2A 415VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F23402-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23402-ND
Circuit Breakers 4008-M9F23402-ND
CIR BRKR THERM-MAG 2A 415VAC

CIR BRKR THERM-MAG 2A 415VAC

Buy Now Datasheet
Mcb, 4 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3428 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3428
Mcb, 4 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3428
MCB, 4 POLE, 2A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:2A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 2A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:2A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F23402-ND 25AC3428
Product Name Circuit Breakers Mcb, 4 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C50-SJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details