MCB, 3 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 25AC3426 |
| Product Name | Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated AC Voltage | 440 volts |