Schneider Electric MCBs M9F23316

Description
Schneider Electric M9F23316
Request a Quote Datasheet
Description
Schneider Electric M9F23316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23316

Schneider Electric M9F23316

Supplier's Site
Circuit Breakers - 4008-M9F23316-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23316-ND
Circuit Breakers 4008-M9F23316-ND
CIR BRKR THERM-MAG 16A 440VAC

CIR BRKR THERM-MAG 16A 440VAC

Buy Now Datasheet
Mcb, 3 Pole, 16A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3420 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 16A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3420
Mcb, 3 Pole, 16A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3420
MCB, 3 POLE, 16A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 16A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112402 4008-M9F23316-ND 25AC3420
Product Name MCBs Circuit Breakers Mcb, 3 Pole, 16A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 14000 amps
Number of Poles 3 3
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers & Accessories - 1DU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details