Schneider Electric MCBs M9F23306

Description
Schneider Electric M9F23306
Request a Quote Datasheet
Description
Schneider Electric M9F23306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23306

Schneider Electric M9F23306

Supplier's Site
Circuit Breakers - 4008-M9F23306-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23306-ND
Circuit Breakers 4008-M9F23306-ND
CIR BRKR THERM-MAG 6A 440VAC

CIR BRKR THERM-MAG 6A 440VAC

Buy Now Datasheet
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3416
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3416
MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112400 4008-M9F23306-ND 25AC3416
Product Name MCBs Circuit Breakers Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 20000 amps
Number of Poles 3 3
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-62-4-9-50-H-V-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-5072-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
MCBs - 1444801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 40 amps
Rated Breaking Capacity 10000 amps
View Details