Schneider Electric Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric M9F23263

Description
MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3414
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3414
MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3414
Product Name Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 8-1393253-8 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
MCBs - 1444712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-6646-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details