Schneider Electric Circuit Breakers M9F23210

Description
CIR BRKR THERM-MAG 10A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 10A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F23210-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23210-ND
Circuit Breakers 4008-M9F23210-ND
CIR BRKR THERM-MAG 10A 440VAC

CIR BRKR THERM-MAG 10A 440VAC

Buy Now Datasheet
MCBs - 2199145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23210

Schneider Electric M9F23210

Supplier's Site
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3405
Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3405
MCB, 2 POLE, 10A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 10A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F23210-ND 2199145 25AC3405
Product Name Circuit Breakers MCBs Mcb, 2 Pole, 10A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Motor Protection - 1220734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details