Schneider Electric MCBs M9F23203

Description
Schneider Electric M9F23203
Request a Quote Datasheet
Description
Schneider Electric M9F23203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2566769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23203

Schneider Electric M9F23203

Supplier's Site
Circuit Breakers - 4008-M9F23203-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23203-ND
Circuit Breakers 4008-M9F23203-ND
CIR BRKR THERM-MAG 3A 440VAC

CIR BRKR THERM-MAG 3A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3400 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3400
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3400
MCB, 2 POLE, 3A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 3A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2566769 4008-M9F23203-ND 25AC3400
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 3 amps 3 amps 3 amps
Rated Breaking Capacity 14000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C25 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - 4-1393248-4 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details