Schneider Electric MCBs M9F23110

Description
Schneider Electric M9F23110
Request a Quote Datasheet
Description
Schneider Electric M9F23110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F23110

Schneider Electric M9F23110

Supplier's Site
Circuit Breakers - 4008-M9F23110-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23110-ND
Circuit Breakers 4008-M9F23110-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3387 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3387
Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3387
MCB, 1 POLE, 10A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 10A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199143 4008-M9F23110-ND 25AC3387
Product Name MCBs Circuit Breakers Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 10 amps 10 amps 10 amps
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers
Panel Mount Circuit Breaker - 20771874 - Radwell International
Specs
Rated Current 15 amps
Number of Poles 1
View Details
Electronic circuit breaker - 787-1662/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers