Schneider Electric Circuit Breakers M9F23101

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F23101-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F23101-ND
Circuit Breakers 4008-M9F23101-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3380 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3380
Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3380
MCB, 1 POLE, 1A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 1A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F23101-ND 25AC3380
Product Name Circuit Breakers Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 1 amps 1 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
4 suppliers
Circuit Breakers - 486-4404.0030-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details