CIR BRKR THERM-MAG 63A 440VAC
MCB, 4 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F22463-ND | 2112382 | 25AC3379 |
| Product Name | Circuit Breakers | MCBs | Mcb, 4 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 63 amps | 63 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |