MULTI9 C60SP 4P C 45A 5KA 480Y/2
MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F22445-ND | 25AC3377 |
| Product Name | Circuit Breakers | Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 45 amps | 45 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |