Schneider Electric MCBs M9F22350

Description
Schneider Electric M9F22350
Request a Quote Datasheet
Description
Schneider Electric M9F22350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22350

Schneider Electric M9F22350

Supplier's Site
Circuit Breakers - 4008-M9F22350-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22350-ND
Circuit Breakers 4008-M9F22350-ND
CIR BRKR THERM-MAG 50A 440VAC

CIR BRKR THERM-MAG 50A 440VAC

Buy Now Datasheet
Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3365 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3365
Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3365
MCB, 3 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199134 4008-M9F22350-ND 25AC3365
Product Name MCBs Circuit Breakers Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 50 amps 50 amps 50 amps
Rated Breaking Capacity 10000 amps
Number of Poles 3 3
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C3-C45 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details