Schneider Electric MCBs M9F22306

Description
Schneider Electric M9F22306
Request a Quote Datasheet
Description
Schneider Electric M9F22306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22306

Schneider Electric M9F22306

Supplier's Site
Circuit Breakers - 4008-M9F22306-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22306-ND
Circuit Breakers 4008-M9F22306-ND
CIR BRKR THERM-MAG 6A 440VAC

CIR BRKR THERM-MAG 6A 440VAC

Buy Now Datasheet
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3355
Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3355
MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112373 4008-M9F22306-ND 25AC3355
Product Name MCBs Circuit Breakers Mcb, 3 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 14000 amps
Number of Poles 3 3
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 1-2486200-1 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-3664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers