Schneider Electric MCBs M9F22263

Description
Schneider Electric M9F22263
Request a Quote Datasheet
Description
Schneider Electric M9F22263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22263

Schneider Electric M9F22263

Supplier's Site
Circuit Breakers - 4008-M9F22263-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22263-ND
Circuit Breakers 4008-M9F22263-ND
CIR BRKR THERM-MAG 63A 415VAC

CIR BRKR THERM-MAG 63A 415VAC

Buy Now Datasheet
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3353 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3353
Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3353
MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112371 4008-M9F22263-ND 25AC3353
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 15000 amps
Number of Poles 2 2
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-D12-BA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details