Schneider Electric MCBs M9F22245

Description
Schneider Electric M9F22245
Request a Quote Datasheet
Description
Schneider Electric M9F22245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2566761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22245

Schneider Electric M9F22245

Supplier's Site
Circuit Breakers - 4008-M9F22245-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22245-ND
Circuit Breakers 4008-M9F22245-ND
CIR BRKR THERM-MAG 45A 415VAC

CIR BRKR THERM-MAG 45A 415VAC

Buy Now Datasheet
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3351 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3351
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3351
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2566761 4008-M9F22245-ND 25AC3351
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 45 amps 45 amps 45 amps
Rated Breaking Capacity 14000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers