CIR BRKR THERM-MAG 40A 440VAC
MCB, 2 POLE, 40A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F22240-ND | 2112370 | 25AC3350 |
| Product Name | Circuit Breakers | MCBs | Mcb, 2 Pole, 40A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 40 amps | 40 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |