Schneider Electric MCBs M9F22206

Description
Schneider Electric M9F22206
Request a Quote Datasheet
Description
Schneider Electric M9F22206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22206

Schneider Electric M9F22206

Supplier's Site
Circuit Breakers - 4008-M9F22206-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22206-ND
Circuit Breakers 4008-M9F22206-ND
CIR BRKR THERM-MAG 6A 440VAC

CIR BRKR THERM-MAG 6A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3342 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3342
Mcb, 2 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3342
MCB, 2 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 6A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199123 4008-M9F22206-ND 25AC3342
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 6A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps 6 amps
Rated Breaking Capacity 14000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-5441-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers