Schneider Electric MCBs M9F22202

Description
Schneider Electric M9F22202
Request a Quote Datasheet
Description
Schneider Electric M9F22202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22202

Schneider Electric M9F22202

Supplier's Site
Circuit Breakers - 4008-M9F22202-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22202-ND
Circuit Breakers 4008-M9F22202-ND
CIR BRKR THERM-MAG 2A 440VAC

CIR BRKR THERM-MAG 2A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3338
Mcb, 2 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3338
MCB, 2 POLE, 2A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 2A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199121 4008-M9F22202-ND 25AC3338
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 2 amps 2 amps 2 amps
Rated Breaking Capacity 14000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-376-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C20UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - T12-211-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details