Schneider Electric Circuit Breakers M9F22170

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F22170-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22170-ND
Circuit Breakers 4008-M9F22170-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
MCBs - 2112365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22170

Schneider Electric M9F22170

Supplier's Site
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric - 25AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric
25AC3336
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric 25AC3336
MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60SP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60SP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F22170-ND 2112365 25AC3336
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers & Accessories - 1DU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details
Circuit Breakers - 3-1393250-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers